EN
  • EN
  • DE

LENOVO 40K1234 - XEON 5140 2.33GHZ 1333MHZ PROC

Part No LENOVO 40K1234 - XEON 5140 2.33GHZ 1333MHZ PROC
Manufacturer Lenovo
Catalog Uncategorized
Description IBM Dual-Core Intel Xeon Processor 5140
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431158-LENOVO 40K1234 - XEON 5140 2.33GHZ 1333MHZ PROC
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 40K1234 - XEON 5140 2.33GHZ 1333MHZ PROC CAD Model

Description

The LENOVO 40K1234 features the Intel Xeon 5140 processor, a powerful dual-core CPU operating at 2.33GHz with a 1333MHz Front Side Bus (FSB). Designed for mid-range to high-end servers and workstations, this processor is part of Intel's Xeon 5000 series and offers significant performance improvements over previous generation CPUs. It supports Intel’s Hyper-Threading Technology, enabling each core to handle two threads simultaneously, effectively doubling the processing capability for multi-threaded applications. Additionally, the Xeon 5140 comes with 4MB of L2 cache, reducing latency and improving data retrieval times, which is crucial for heavy computing tasks and data-intensive applications. The processor is built on a 65nm process technology, which helps to manage power efficiency, keeping thermal output in check without compromising performance. It is compatible with the LGA771 socket, allowing for easy integration into existing systems. The LENOVO 40K1234 is an ideal choice for businesses and enterprises seeking to upgrade their computing infrastructure with a reliable, high-performance processor capable of handling demanding applications, virtualization tasks, and data processing needs.

You May Also Be Interested in

EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us
HP
HP System Board for DL20 G10
Need more? Email Us
EMC
8 GB Blade - 48 Poer
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess