EN
  • EN
  • DE

LENOVO 41Y2768 - 8GB (2x4GB) PC2-5300 CL5 ECC DDR2 667 LP RDIMM Mem Memory Kit

Part No LENOVO 41Y2768 - 8GB (2x4GB) PC2-5300 CL5 ECC DDR2 667 LP RDIMM Mem Memory Kit
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description IBM Memory 8GB (2x4GB) PC2-5300 CL3 ECC DDR2 SDRAM RDIMM. Internal memory: 8 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, CAS latency: 3, ECC- Can help improve the productivity of your server. - Provides outstanding performance and throughput for I/O bound applications.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430160-LENOVO 41Y2768 - 8GB (2x4GB) PC2-5300 CL5 ECC DDR2 667 LP RDIMM Mem Memory Kit
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 41Y2768 - 8GB (2x4GB) PC2-5300 CL5 ECC DDR2 667 LP RDIMM Mem Memory Kit CAD Model

Description

The LENOVO 41Y2768 memory kit is designed to increase the performance and efficiency of your system. This kit contains two 4GB modules, totaling 8GB, of PC2-5300 CL5 ECC DDR2 memory. Running at a speed of 667MHz, it significantly enhances your system's processing capabilities, making it ideal for high-demand computing tasks. The ECC (Error Correcting Code) feature ensures that data corruption is minimized, providing a more reliable computing experience. This memory operates at a low-power configuration, reducing the energy consumption of your system while maintaining optimal performance. The LP RDIMM (Low Profile Registered Dual Inline Memory Module) design allows for better airflow in your system, which in turn enhances cooling. Compatible with select Lenovo servers, this memory kit is an ideal solution for upgrading your system's memory, offering improved performance and stability for critical applications.

You May Also Be Interested in

Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess