EN
  • EN
  • DE

SUPERMICRO CSE-745 - SuperChassis CSE-745 X10DRC-LN4+ 4U Tower 8x3.5

Part No SUPERMICRO CSE-745 - SuperChassis CSE-745 X10DRC-LN4+ 4U Tower 8x3.5
Manufacturer Supermicro
Catalog Server
Description SuperChassis CSE-745 X10DRC-LN4+ 4U Tower 8x3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435801-SUPERMICRO CSE-745 - SuperChassis CSE-745 X10DRC-LN4+ 4U Tower 8x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-745 - SuperChassis CSE-745 X10DRC-LN4+ 4U Tower 8x3.5 CAD Model

Description

The SUPERMICRO CSE-745 SuperChassis is a versatile and robust 4U tower server chassis designed for professional workstations, server deployments, and high-end storage applications. It accommodates the Supermicro X10DRC-LN4+ motherboard, which supports dual Intel Xeon E5-2600 v3/v4 processors, offering powerful computing capabilities for a wide range of uses. With 8x3.5"" hot-swappable drive bays, the CSE-745 provides flexible storage options, supporting both high-capacity HDDs for data storage and SSDs for speed-critical applications. This chassis features a high-efficiency 920W Redundant Platinum Level power supply, ensuring reliable power delivery and operational efficiency. It also includes advanced cooling solutions with multiple PWM fans for effective thermal management of high-performance components. The CSE-745 emphasizes ease of use with tool-less installation features for drive bays and a spacious interior for easy component upgrades, making it an excellent choice for businesses requiring a high-quality, expandable, and reliable server chassis for their mission-critical applications.

You May Also Be Interested in

IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess