EN
  • EN
  • DE

EMC 005051834 - EMC 3TB 7.2K 3.5 6G SAS 512 15 T W/ES30 CADDY

Part No EMC 005051834 - EMC 3TB 7.2K 3.5 6G SAS 512 15 T W/ES30 CADDY
Manufacturer EMC
Catalog Hard Drives
Description EMC 3TB 7.2K 3.5 6G SAS 512 15 T W/ES30 CADDY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399833-EMC 005051834 - EMC 3TB 7.2K 3.5 6G SAS 512 15 T W/ES30 CADDY
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005051834 - EMC 3TB 7.2K 3.5 6G SAS 512 15 T W/ES30 CADDY CAD Model

Description

The EMC 005051834 represents a high-capacity, high-performance internal hard drive designed for critical data storage and backup solutions. This model features a 3TB storage capacity, ensuring ample space for large volumes of data. The drive operates at a spindle speed of 7.2K RPM (Revolutions Per Minute), offering a good balance between performance and power consumption. It utilizes the 6G SAS (Serial Attached SCSI) interface, providing high data transfer rates of up to 600 MB/s to support various enterprise-level applications and workloads efficiently. The hard drive comes in a 3.5-inch form factor, making it compatible with a wide range of server and storage systems. Furthermore, the inclusion of a 512-byte sector size (512 15 T) enhances compatibility with legacy systems and applications. The EMC 005051834 is equipped with an ES30 carrier (or caddy), facilitating easy installation and removal from compatible EMC storage systems. This product is ideal for organizations requiring reliable, high-capacity storage solutions for applications such as data warehousing, file sharing, and data archiving.

You May Also Be Interested in

CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess