EN
  • EN
  • DE

LENOVO 41Y2771 - 4GB (2x2GB) PC2-5300 CL5 ECC DDR2 SDRAM RDIMM Memo Memory Kit

Part No LENOVO 41Y2771 - 4GB (2x2GB) PC2-5300 CL5 ECC DDR2 SDRAM RDIMM Memo Memory Kit
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description Lenovo 4GB Memory Kit. Internal memory: 4 GB, Memory layout (modules x size): 2 x 2 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, CAS latency: 5, ECC4GB (2x2GB), PC2-5300, CL5, ECC, DDR2, 667MHz, SR RDIMM.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430169-LENOVO 41Y2771 - 4GB (2x2GB) PC2-5300 CL5 ECC DDR2 SDRAM RDIMM Memo Memory Kit
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 41Y2771 - 4GB (2x2GB) PC2-5300 CL5 ECC DDR2 SDRAM RDIMM Memo Memory Kit CAD Model

Description

The LENOVO 41Y2771 memory kit is an ideal upgrade for older systems, providing a total of 4GB (2x2GB) of PC2-5300 CL5 ECC DDR2 SDRAM. This kit enhances your system's performance by enabling faster data processing and increased multitasking capabilities. The ECC (Error Correcting Code) technology incorporated into these modules significantly improves system stability by detecting and correcting data errors in real-time, making it especially suitable for servers and critical systems where data integrity is of utmost importance. Operating at a speed of 667MHz, this memory ensures smoother and more efficient operation of demanding applications, providing a noticeable improvement in overall system responsiveness. The RDIMM (Registered Dual Inline Memory Module) format ensures better signal integrity, allowing for more stable operation and compatibility with ECC-enabled systems. Whether you're upgrading a server, workstation, or desktop, the LENOVO 41Y2771 memory kit offers a reliable and cost-effective way to extend the usable life and enhance the performance of your system.

You May Also Be Interested in

Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess