EN
  • EN
  • DE

LENOVO 4252K1G - Express x3250 M3, Pentium 2C G6950

Part No LENOVO 4252K1G - Express x3250 M3, Pentium 2C G6950
Manufacturer Lenovo
Catalog Server
Description IBM eServer System x3250 M3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432515-LENOVO 4252K1G - Express x3250 M3, Pentium 2C G6950
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4252K1G - Express x3250 M3, Pentium 2C G6950 CAD Model

Description

The LENOVO 4252K1G model belongs to the Express x3250 M3 series, designed for small businesses or branch offices in need of a compact, cost-effective, yet powerful server solution. It features an Intel Pentium G6950 processor with two cores, delivering efficient performance for everyday business applications. The G6950 runs at 2.8 GHz, offering solid computing capabilities for tasks such as file and print services, web hosting, and light applications. This model supports up to 16GB of DDR3 memory, providing sufficient bandwidth for multitasking and smooth operation of business-critical applications. Though starting with a basic configuration, the server's four DIMM slots allow for easy memory upgrades, ensuring the system can grow alongside the business's needs. For storage, the Express x3250 M3 offers flexible options, accommodating both 2.5"" and 3.5"" hard drives with support for SAS or SATA interfaces. This versatility enables businesses to balance their requirements for storage capacity and speed, with the capability to configure RAID setups for increased data protection and performance. Connectivity is ensured through dual Gigabit Ethernet ports, supporting efficient and reliable network communications. The server includes an integrated management module, simplifying remote management and monitoring tasks, thus reducing the need for physical access and enabling more efficient IT operations. Furthermore, its compact 1U size makes it suitable for environments with limited space, without sacrificing performance or expandability. The LENOVO 4252K1G is a practical choice for businesses seeking a straightforward, reliable server that offers the essential features necessary for foundational IT infrastructure.

You May Also Be Interested in

IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess