EN
  • EN
  • DE

LENOVO 434842X - Express x3100, Intel Xeon 3065 2.33GHz 4MB L2,

Part No LENOVO 434842X - Express x3100, Intel Xeon 3065 2.33GHz 4MB L2,
Manufacturer Lenovo
Catalog Server
Description Express x3100, Intel Xeon 3065 2.33GHz 4MB L2,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432554-LENOVO 434842X - Express x3100, Intel Xeon 3065 2.33GHz 4MB L2,
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 434842X - Express x3100, Intel Xeon 3065 2.33GHz 4MB L2, CAD Model

Description

The LENOVO 434842X falls under the Express x3100 series, focusing on delivering cost-effective server solutions with remarkable performance and reliability. Powered by an Intel Xeon 3065 processor, which clocks in at 2.33GHz, this server is adept at handling a variety of workloads, from standard office applications to more demanding tasks such as database management and virtualization. The 4MB L2 cache ensures that frequently accessed data is quickly available, improving overall system responsiveness. Designed with small businesses in mind, this server not only offers robust performance but also features built-in growth flexibility, allowing for upgrades in storage, memory, and more as the needs of the business evolve. This scalability, combined with Lenovo's emphasis on reliability and support, makes the x3100 an excellent foundation for businesses looking to leverage IT for growth.

You May Also Be Interested in

IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess