EN
  • EN
  • DE

LENOVO 43V6928 - 40MM FAN FOR IBM X3550 M3

Part No LENOVO 43V6928 - 40MM FAN FOR IBM X3550 M3
Manufacturer Lenovo
Catalog Fan
Description 40MM FAN FOR IBM X3550 M3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1427138-LENOVO 43V6928 - 40MM FAN FOR IBM X3550 M3
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 43V6928 - 40MM FAN FOR IBM X3550 M3 CAD Model

Description

The LENOVO 43V6928 is a crucial component designed to ensure optimal performance and longevity of the IBM X3550 M3 server systems by effectively managing the thermal conditions within the server chassis. With a compact 40mm size, this fan is engineered to fit precisely within the confines of the IBM X3550 M3, ensuring that the critical hardware components are kept under optimal temperature thresholds, thus preventing thermal throttling and potential damage due to overheating. The design is tailored to provide efficient airflow while maintaining an operational noise level that is minimally intrusive to the working environment. Its plug-and-play feature facilitates easy installation, making it a convenient and essential upgrade or replacement for maintaining or enhancing the thermal management system of the server. The reliability and durability of the LENOVO 43V6928 are backed by rigorous testing and quality assurance protocols, ensuring it meets the high standards expected of Lenovo products, providing peace of mind for IT managers and system administrators in maintaining system uptime and performance.

You May Also Be Interested in

CISCO
Cisco Catalyst 4948E Spare Fan Tray
Need more? Email Us
CISCO
Nexus Fan Tray for Nexus 9504 chassis, Port-side I
Need more? Email Us
Dell
FAN DUAL PE1950
Need more? Email Us
Dell
FAN T630 T640
Need more? Email Us
Dell
FAN R430
Need more? Email Us
CISCO
Nexus 2K/3K/9K Single Fan, port side exhaust airfl
Need more? Email Us
Dell
FAN PE1900 PE2900
Need more? Email Us
Dell
FAN SC280
Need more? Email Us
Dell
FAN R730 R730XD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess