EN
  • EN
  • DE

LENOVO 43W3582 - BC.S AutoSensing PSU950W/1450W

Part No LENOVO 43W3582 - BC.S AutoSensing PSU950W/1450W
Manufacturer Lenovo
Catalog Power Supply Units
Description IBM BladeCenter S. Total power: 950 W. Compatible products: BladeCenter S. Product colour: SilverIBM 43W3582 BladeCenter S 950W/1450W Auto-Sensing Power Supplies 3 & 4.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1431882-LENOVO 43W3582 - BC.S AutoSensing PSU950W/1450W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 43W3582 - BC.S AutoSensing PSU950W/1450W CAD Model

Description

The LENOVO 43W3582 represents a state-of-the-art Autosensing Power Supply Unit (PSU) that intelligently adjusts between 950W and 1450W, providing dynamic power management to meet the varying demands of enterprise computing environments. This versatility ensures that the PSU can efficiently power a server during low-demand periods with reduced energy usage and seamlessly scale up to higher wattage requirements under heavy workloads. Designed for compatibility with Lenovo's BladeCenter systems, it offers a seamless integration for businesses looking to optimize power consumption and improve operational efficiency. The unit features advanced thermal management and cooling technologies to sustain performance while minimizing heat output, thereby enhancing the longevity of both the PSU and the hardware it powers. Built-in protections safeguard against overvoltage, overcurrent, and power surges, ensuring the stable operation of critical systems. The Lenovo 43W3582 Autosensing PSU is an ideal solution for data centers and IT environments seeking a smart, adaptable power supply that can adjust to fluctuating power needs while maintaining high efficiency and reliability.

You May Also Be Interested in

CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us
CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us
CISCO
Cisco 7200AC Power Supply
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us
CISCO
C819 20W AC power supply with WiFi
Need more? Email Us
CISCO
Cisco N2200-PAC-400W-B
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess