LENOVO 44W2152 - DS3000 16 to 32 Partition Upgrade

Part No LENOVO 44W2152 - DS3000 16 to 32 Partition Upgrade
Manufacturer Lenovo
Catalog Licenses
Description IBM 44W2152. Software type: Upgrade
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Licenses
Win Source Part Number 1429787-LENOVO 44W2152 - DS3000 16 to 32 Partition Upgrade
Manufacturer Lenovo

Description

The LENOVO 44W2152 is a partition upgrade designed specifically for the DS3000 series storage systems, enhancing its functionality and storage management capabilities. This upgrade allows users to expand their storage partition from the standard 16 partitions to 32 partitions, providing greater flexibility and efficiency in managing storage resources. The DS3000 series, known for its robustness and reliability in small and medium enterprise environments, becomes even more versatile with this upgrade. It enables administrators to allocate storage resources more precisely according to the varied requirements of different departments or applications within the organization. By doubling the number of available partitions, it becomes easier to implement comprehensive data management strategies, including data segmentation, improved access control, and enhanced performance optimization. The LENOVO 44W2152 upgrade is essential for DS3000 series users looking to optimize their storage infrastructure for complex and dynamic workloads. Its straightforward installation process ensures minimal downtime, allowing businesses to quickly benefit from the enhanced capabilities. Overall, the 16 to 32 Partition Upgrade is a cost-effective solution to meet the growing demand for efficient storage management in modern enterprises.

You May Also Be Interested in

Lenovo
IBM DS4700 Enhanced Remote Mirror Activation
Need more? Email Us
IBM
IBM 1750-5011 - OEL - 5 TB
Need more? Email Us
IBM
IBM DS4700 Enh.Remote Mirror
Need more? Email Us
IBM
32B 8-Port Upgrade Option
Need more? Email Us
IBM
IBM 1742-7664 - 16 to 64 Partitions Act.
Need more? Email Us
IBM
IBM 23R1833 - DS4700 MOD 70 2-STG. IPO
Need more? Email Us
Lenovo
LENOVO 22R6623 - DS4800 Mod 80 IBD for Exchange
Need more? Email Us
IBM
IBM DS4100 AIX Host Kit
Need more? Email Us
Lenovo
LENOVO 4P47A64860 - 10TB Free FabricPool License- 3yr Svcs
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.9513
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.7777
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.9513
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0861
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4444
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4584
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7125