EN
  • EN
  • DE

LENOVO 44X3981 - X6 Compute Book Intel Xeon Processor E7-4860 v2 12C 2.6GHz 130W

Part No LENOVO 44X3981 - X6 Compute Book Intel Xeon Processor E7-4860 v2 12C 2.6GHz 130W
Manufacturer Lenovo
Catalog CPU
Description IBM Intel Xeon E7-4860 v2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1425628-LENOVO 44X3981 - X6 Compute Book Intel Xeon Processor E7-4860 v2 12C 2.6GHz 130W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 44X3981 - X6 Compute Book Intel Xeon Processor E7-4860 v2 12C 2.6GHz 130W CAD Model

Description

The LENOVO 44X3981 is a high-end server solution, featuring the Intel Xeon Processor E7-4860 v2. This processor belongs to the Ivy Bridge-EX family, designed for maximum performance and reliability in mission-critical enterprise applications. With twelve cores and twenty-four threads courtesy of Intel's Hyper-Threading technology, it is adept at handling heavy workloads, large databases, and high-demand applications. The processor operates at a base frequency of 2.6GHz, ensuring rapid processing and task execution. Its 130W thermal design power (TDP) reflects its high performance, necessitating effective cooling solutions in server environments. The 30MB of L3 cache is a standout feature, significantly enhancing the speed and efficiency of data access for the processor. This large cache size is ideal for processing large datasets and complex calculations, reducing latency and improving overall system performance. Supporting the Intel QPI (QuickPath Interconnect) technology, this processor ensures high-speed data transfer between the processor and other system components, further enhancing its efficiency in multifaceted server environments. The absence of integrated graphics is typical for server-grade processors, focusing instead on raw computational power. Compatible with the X6 Compute Book, it offers flexibility in upgrading server capabilities, making it an excellent investment for businesses requiring robust and reliable server performance.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess