EN
  • EN
  • DE

LENOVO 45E2225 - 3573 Left Upper 4U Magazine

Part No LENOVO 45E2225 - 3573 Left Upper 4U Magazine
Manufacturer Lenovo
Catalog Spare Parts
Description IBM 3573 Left Upper 4U Magazine. Product colour: Black, Rack capacity: 4U, Compatibility: IBM System Storage TS3100/TS3200IBM System Storage TS3100/TS3200, 3573 Left Upper 4U Magazine.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1432960-LENOVO 45E2225 - 3573 Left Upper 4U Magazine
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45E2225 - 3573 Left Upper 4U Magazine CAD Model

Description

The LENOVO 45E2225 is a Left Upper 4U Magazine designed for use with the 3573 tape library system. This unique component is essential for expanding the library's capacity, allowing for the installation of additional tape cartridges in a secure and organized manner. The 4U size denotes the physical height of the magazine, indicating its compatibility with a specific segment of the 3573 library's modular structure. Its design facilitates easy access and inventory of tape cartridges, enhancing the efficiency of data backup and recovery operations. By incorporating this magazine into the 3573 tape library, organizations can significantly increase their data storage capability without compromising on space or accessibility. The magazine's robust construction ensures the long-term protection of sensitive media, while its precise engineering guarantees compatibility and seamless integration with the library system. As such, the LENOVO 45E2225 Left Upper 4U Magazine is an indispensable component for businesses looking to optimize their data management strategies, offering a blend of capacity, reliability, and scalability.

You May Also Be Interested in

HP
Hewlett Packard Enterprise BLc7000 Onboard Administrator Option. Weight: 1.81 kgHP Onboard Administrator for BladeSystem delivers unmatched Blade enclosure power and remote management capability, now with KVM capability.
Need more? Email Us
HP
NetApp LFF HDD Blank
Need more? Email Us
HP
HP VRM Module for DL585 G5/G6
Need more? Email Us
HP
High profile bracket for 665249-B21
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP Universal Media Bay Kit for DL380 G9
Need more? Email Us
HP
HP x8/x16/x8 Secondary Riser Kit for DL38x G10+
Need more? Email Us
HP
HP Server Backplane Power Cable
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess