EN
  • EN
  • DE

LENOVO 45W4741 - 1000B-LX GbE 1310nm 40km SFP

Part No LENOVO 45W4741 - 1000B-LX GbE 1310nm 40km SFP
Manufacturer Lenovo
Catalog San
Description IBM 1000BASE-LX 1310 nm 40 km SFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432467-LENOVO 45W4741 - 1000B-LX GbE 1310nm 40km SFP
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45W4741 - 1000B-LX GbE 1310nm 40km SFP CAD Model

Description

The LENOVO 45W4741 is a 1000B-LX GbE 1310nm 40km SFP transceiver, designed to provide reliable gigabit Ethernet connectivity over single-mode fiber for distances up to 40 kilometers. It operates at a 1310nm wavelength, a standard for long-haul transmissions, ensuring compatibility across a variety of networking equipment and infrastructures. This module is ideal for use in metropolitan area networks (MANs), extended campus networks, and in large-scale data centers requiring efficient, long-distance communication links. The SFP form factor makes it a versatile option, easily integrating into any SFP slot of switches, routers, and other network devices, enhancing the flexibility of network design and expansions. This product embodies Lenovo's dedication to high-quality network components, offering users a solution that combines durability, high performance, and compatibility, ensuring uninterrupted, secure data transmission across extended distances.

You May Also Be Interested in

HP
HP Flexnetwork 7500 2-port 10GbE XFP SC Module
Need more? Email Us
HP
HP DC SP8 Control Processor Blade Board
Need more? Email Us
HP
HP DC04 Core Switching Blade
Need more? Email Us
HP
HP 8/8 Base (0) E-Port SAN Switch
Need more? Email Us
HP
HP 16GB/16 SAN Switch for Bladesystems
Need more? Email Us
HP
HP BladeSystem 16Gb/16
Need more? Email Us
Lenovo
IBM System Networking RackSwitch G8052 (rear to fr
Need more? Email Us
HP
HP 310 Fibre Channel Switch
Need more? Email Us
Lenovo
Brocade 8Gb SFP+ transceiver module
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess