EN
  • EN
  • DE

LENOVO 46C7420 - 8 GB (2x4GB kit) Quad Rank PC2-5300 CL5 ECC Low Po Power

Part No LENOVO 46C7420 - 8 GB (2x4GB kit) Quad Rank PC2-5300 CL5 ECC Low Po Power
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description Lenovo 8GB (2x4GB) Memory Kit. Internal memory: 8 GB, Memory layout (modules x size): 2 x 4 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, CAS latency: 5, ECC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430340-LENOVO 46C7420 - 8 GB (2x4GB kit) Quad Rank PC2-5300 CL5 ECC Low Po Power
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46C7420 - 8 GB (2x4GB kit) Quad Rank PC2-5300 CL5 ECC Low Po Power CAD Model

Description

The LENOVO 46C7420 is an 8GB memory kit composed of two 4GB DDR2 modules, engineered to provide an effective and power-efficient upgrade for your server or workstation. This kit operates at a frequency of 667MHz (PC2-5300), which improves system responsiveness and data processing speeds. With a CAS Latency of 5, it balances speed and latency to deliver consistent performance. These modules are ECC (Error-Correcting Code) enabled, which means they can detect and correct internal data corruption, offering a critical layer of data integrity and system stability. This feature is particularly important in servers and workstations that handle vital data. The 'Low Power' specification ensures that these modules operate with reduced energy consumption, contributing to lower operating costs and a reduced environmental impact. Designed for systems requiring reliable and efficient memory, the LENOVO 46C7420 kit is an ideal choice for upgrading critical infrastructure.

You May Also Be Interested in

Dell
DELL CP5NF
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess