EN
  • EN
  • DE

LENOVO 4815S2U - SUSE Linux Enterprise Add on Standard Novell

Part No LENOVO 4815S2U - SUSE Linux Enterprise Add on Standard Novell
Manufacturer Lenovo
Catalog Uncategorized
Description SUSE Linux Enterprise Add on Standard Novell
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431443-LENOVO 4815S2U - SUSE Linux Enterprise Add on Standard Novell
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4815S2U - SUSE Linux Enterprise Add on Standard Novell CAD Model

Description

The LENOVO 4815S2U is an add-on license for SUSE Linux Enterprise, provided by Novell, aimed at enhancing the operating system's capabilities to meet the diverse needs of businesses and IT environments. This add-on includes additional features and functionalities that extend the core offerings of SUSE Linux Enterprise, offering improved system management, enhanced security, and increased efficiency. Ideal for organizations looking to customize and scale their SUSE Linux deployments, this add-on provides access to a broad array of modules and extensions, allowing for a tailored Linux environment that aligns with specific operational requirements. The LENOVO 4815S2U facilitates a straightforward integration with existing SUSE environments, ensuring a smooth upgrade process and compatibility with a wide range of hardware and software solutions. For enterprises seeking to leverage the full power and flexibility of SUSE Linux Enterprise, this add-on package offers the tools and resources necessary to create a robust, secure, and adaptable IT infrastructure.

You May Also Be Interested in

TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
HP
HP System Board for DL20 G10
Need more? Email Us
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess