EN
  • EN
  • DE

LENOVO 4817SH9 - VMware View 5 Enterprise Add-on: 100 Pack,

Part No LENOVO 4817SH9 - VMware View 5 Enterprise Add-on: 100 Pack,
Manufacturer Lenovo
Catalog Uncategorized
Description VMware View 5 Enterprise Add-on: 100 Pack,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Manufacturer Lenovo
Win Source Part Number 1431247-LENOVO 4817SH9 - VMware View 5 Enterprise Add-on: 100 Pack,
Ultra Librarian 3D Model Ultra Librarian LENOVO 4817SH9 - VMware View 5 Enterprise Add-on: 100 Pack, CAD Model

Description

The LENOVO 4817SH9 - VMware View 5 Enterprise Add-on: 100 Pack is a comprehensive virtualization solution designed for enterprises aiming to streamline their desktop infrastructure and enhance user experience. VMware View 5 Enterprise offers a robust platform for creating, managing, and delivering virtual desktops and applications across a wide range of devices. This package supports 100 concurrent users, providing businesses with the scalability to meet the needs of their growing workforce. The add-on pack includes VMware's advanced desktop and application virtualization tools, enabling IT administrators to deploy desktops more efficiently and to secure and manage them easily from a central location. VMware View 5 Enterprise offers features such as PCoIP display protocol for high-quality, high-performance user experiences, regardless of the device or network condition. It also includes centralized management of desktop images, applications, and policies, helping reduce operational costs and improve compliance with security policies. This solution enables businesses to offer flexible, remote, or work-from-home arrangements, significantly enhancing productivity and user satisfaction. With this package, enterprises can realize the benefits of virtualization, including reduced IT complexity, lower hardware costs, and improved disaster recovery processes.

You May Also Be Interested in

Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
EMC
8 GB Blade - 48 Poer
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess