EN
  • EN
  • DE

LENOVO 49Y3762 - Express Intel Xeon Processor E5620 4C 2.40GHz 12M

Part No LENOVO 49Y3762 - Express Intel Xeon Processor E5620 4C 2.40GHz 12M
Manufacturer Lenovo
Catalog CPU
Description IBM Xeon E5620
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426577-LENOVO 49Y3762 - Express Intel Xeon Processor E5620 4C 2.40GHz 12M
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49Y3762 - Express Intel Xeon Processor E5620 4C 2.40GHz 12M CAD Model

Description

The LENOVO 49Y3762 features an Intel Xeon Processor E5620, belonging to the esteemed Xeon series renowned for its remarkable performance, reliability, and efficient power management. This processor comprises 4 cores and 8 threads, running at a base frequency of 2.40GHz. Its architecture allows for a smooth and efficient handling of complex computations, making it an ideal choice for businesses that require high-performance processing capabilities. With a 12MB L3 cache, this processor can handle simultaneous requests efficiently, thereby reducing latency and improving overall system responsiveness. The Intel Xeon Processor E5620 is built on Intel’s 32nm process technology, supporting advanced features such as Intel Hyper-Threading Technology, which enhances parallel processing performance. Furthermore, it supports Intel Virtualization Technology, providing superior virtualization capabilities that enable multiple operating systems and applications to run on the same hardware. This processor is specifically designed for use in server environments, offering support for ECC memory, which detects and corrects common types of data corruption. This ensures data integrity and reliability in critical applications. The LENOVO 49Y3762 is an excellent choice for businesses that require a balance between performance, power efficiency, and reliability in their server infrastructure.

You May Also Be Interested in

Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess