EN
  • EN
  • DE

LENOVO 4M17A07281 - ThinkSystem Screw-in Slide Rail Kit with 1U CMA

Part No LENOVO 4M17A07281 - ThinkSystem Screw-in Slide Rail Kit with 1U CMA
Manufacturer Lenovo
Catalog Rack Options
Description LENOVO 4M17A07281 - ThinkSystem Screw-in Slide Rail Kit with 1U CMA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1432324-LENOVO 4M17A07281 - ThinkSystem Screw-in Slide Rail Kit with 1U CMA
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4M17A07281 - ThinkSystem Screw-in Slide Rail Kit with 1U CMA CAD Model

Description

The LENOVO 4M17A07281 ThinkSystem Screw-in Slide Rail Kit with 1U CMA is designed to offer a robust mounting and cable management solution for Lenovo ThinkSystem servers. This kit includes a set of screw-in slide rails that provide a secure and stable foundation for mounting your server in a standard 19-inch rack. Additionally, the kit comes complete with a 1U Cable Management Arm (CMA), designed to help organize and manage the cables connected to the server, preventing accidental disconnects and reducing cable strain. The CMA's flexible design allows for easy rear access to the server, facilitating maintenance and upgrades without the need to remove the server from the rack. This comprehensive kit ensures a streamlined installation and cable management process, making it an ideal choice for data centers and IT environments where server stability and ease of access are paramount.

You May Also Be Interested in

IBM
nSeries rails
Need more? Email Us
IBM
IBM V5010 CTR rails
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us
IBM
IBM DS4800/DS5000 Mounting Rail Kit
Need more? Email Us
IBM
IBM DS4000 rails
Need more? Email Us
IBM
IBM v7000 Gen2 EXP rail kit
Need more? Email Us
IBM
IBM RAIL KIT EXP700/710
Need more? Email Us
IBM
PWR DIST. UNIT-3 PHASE IEC-309
Need more? Email Us
IBM
Rail-Kit for 1U Multi-Media Enclosure
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess