EN
  • EN
  • DE

LENOVO 4XB0G45715 - Lenovo ThinkServer Gen 5 3.5in 4TB 7.2K Enterprise SATA 6Gbps Hot Swap Hard Drive

Part No LENOVO 4XB0G45715 - Lenovo ThinkServer Gen 5 3.5in 4TB 7.2K Enterprise SATA 6Gbps Hot Swap Hard Drive
Manufacturer Lenovo
Catalog Hard Drives
Description Lenovo 4TB 3.5" Enterprise SATA Hot Swap
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1427706-LENOVO 4XB0G45715 - Lenovo ThinkServer Gen 5 3.5in 4TB 7.2K Enterprise SATA 6Gbps Hot Swap Hard Drive
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB0G45715 - Lenovo ThinkServer Gen 5 3.5in 4TB 7.2K Enterprise SATA 6Gbps Hot Swap Hard Drive CAD Model

Description

The LENOVO 4XB0G45715 is an enterprise-grade Hard Disk Drive (HDD) designed for the Lenovo ThinkServer Gen 5 series. Boasting a substantial 4TB of storage space, it provides ample room for large-scale data storage requirements. This 3.5-inch HDD spins at a speed of 7,200 RPM, offering a good balance between capacity, performance, and energy efficiency. It utilizes a 6Gbps SATA interface, facilitating fast data transfer rates that enhance system performance and improve load times. The hot swap capability allows for easy installation and replacement without the need to power down the system, minimizing downtime and maintaining business continuity. Engineered for reliability and durability, the LENOVO 4XB0G45715 is an ideal solution for data centers, enterprise servers, and business-critical applications that require high storage capacity and dependable operation. Its compatibility with Lenovo ThinkServer Gen 5 systems ensures seamless integration and optimized performance, making it an excellent choice for expanding storage capacities or upgrading existing systems.

You May Also Be Interested in

CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess