EN
  • EN
  • DE

DELL GJW8F - PSU 1100W R530 R630 R730 R730 R930 T430 T630 R640

Part No DELL GJW8F - PSU 1100W R530 R630 R730 R730 R930 T430 T630 R640
Manufacturer Dell
Catalog Power Supply Units
Description PSU 1100W R530 R630 R730 R730 R930 T430 T630 R640
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395135-DELL GJW8F - PSU 1100W R530 R630 R730 R730 R930 T430 T630 R640
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL GJW8F - PSU 1100W R530 R630 R730 R730 R930 T430 T630 R640 CAD Model

Description

The DELL GJW8F is a high-performance 1100W Power Supply Unit designed to meet the demanding power needs of DELL's PowerEdge servers, including models R530, R630, R730, R730XD, R930, T430, T630, and R640. This PSU is built to support the energy demands of multiple demanding applications and intensive workloads, ensuring that your server infrastructure runs smoothly under various operational conditions. The GJW8F model features efficiency, reliability, and durability, offering an uninterrupted power supply that minimizes downtime and maintains system integrity during peak loads. It incorporates DELL’s hot-swap feature, allowing for easy maintenance and replacement without system shutdowns, thereby maximizing the productivity and operational continuity of your IT environment. This PSU also includes comprehensive protection against power surges, over-temperature conditions, and power fluctuations, safeguarding your investment in critical server equipment. The DELL GJW8F PSU is an essential component for businesses aiming to maintain high performance and reliability in their server operations.

You May Also Be Interested in

NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us
NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
NetApp
NetApp 913W Power Supply for DS212C/DS224C
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
NetApp
NetApp Brocade 48000 PSU
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess