EN
  • EN
  • DE

SUPERMICRO PWS-704P-1R - Supermicro 700W/750W 1U Redundant Power Supply

Part No SUPERMICRO PWS-704P-1R - Supermicro 700W/750W 1U Redundant Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-704P-1R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435762-SUPERMICRO PWS-704P-1R - Supermicro 700W/750W 1U Redundant Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-704P-1R - Supermicro 700W/750W 1U Redundant Power Supply CAD Model

Description

The SUPERMICRO PWS-704P-1R is a highly efficient, 700W power supply, scalable up to 750W for peak demand, designed specifically for use in 1U rackmount servers. This unit distinguishes itself with its redundancy feature, ensuring continuous operation by automatically switching to a secondary power module if the primary encounters a fault. Certified with an 80 PLUS Platinum rating, it achieves exceptional energy efficiency, significantly reducing power consumption and heat generation, leading to cost savings and a more stable operating environment for sensitive server components. Hot-swappable functionality allows for easy replacement or maintenance of power modules without the need to shut down the server, enhancing system uptime. Comprehensive built-in protections guard against electrical hazards, ensuring the longevity of both the power supply and connected equipment. The PWS-704P-1R’s compatibility with Supermicro's server cases ensures a reliable, efficient power solution for data centers and enterprise IT deployments.

You May Also Be Interested in

CISCO
Cisco PWR-C1-440WDC
Need more? Email Us
CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us
CISCO
Power 12V 5A 5.5x2.5mm AC Power Adapter Charger
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
Cisco PWR-4330-POE-AC. Purpose: Integrated services router (ISR), Compatible products: CISCO ISR 4330AC Power Supply with POE for Cisco ISR 4330
Need more? Email Us
CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us
CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us
CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess