EN
  • EN
  • DE

LENOVO 4XB7A14044 - Micron 5200 ECO MTFDDAK1T9TDC-1AT1ZABYY SATA 2.5in 1.92TB 3D TLC 64L -T5 AVAP SSD

Part No LENOVO 4XB7A14044 - Micron 5200 ECO MTFDDAK1T9TDC-1AT1ZABYY SATA 2.5in 1.92TB 3D TLC 64L -T5 AVAP SSD
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 4XB7A14044 - Micron 5200 ECO MTFDDAK1T9TDC-1AT1ZABYY SATA 2.5in 1.92TB 3D TLC 64L -T5 AVAP SSD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1427742-LENOVO 4XB7A14044 - Micron 5200 ECO MTFDDAK1T9TDC-1AT1ZABYY SATA 2.5in 1.92TB 3D TLC 64L -T5 AVAP SSD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB7A14044 - Micron 5200 ECO MTFDDAK1T9TDC-1AT1ZABYY SATA 2.5in 1.92TB 3D TLC 64L -T5 AVAP SSD CAD Model

Description

The LENOVO 4XB7A14044 is an advanced storage solution designed for high-capacity and energy-efficient operations in enterprise environments. Developed in collaboration with Micron, this SSD leverages the cutting-edge 3D Triple-Level Cell (TLC) NAND technology to offer a substantial 1.92 Terabyte (TB) storage capacity within a compact 2.5-inch form factor. The use of 64-layer 3D NAND flash memory significantly enhances storage density, power efficiency, and reliability over traditional 2D NAND. Operating via a SATA interface with a 6 Gbps transfer rate, it delivers fast and efficient data access, making it ideal for cloud storage, data center use, and as a primary drive for high-performance computing systems. The drive's energy efficiency, coupled with its robust endurance and reliability, ensures operational cost savings over time, making it an economically viable option for businesses focused on total cost of ownership (TCO) reduction. Additionally, the LENOVO 4XB7A14044 features enhanced data protection and error correction algorithms, ensuring data integrity in demanding enterprise applications. Its high capacity and performance make it well-suited for applications requiring extensive read and write operations without compromising on energy consumption or durability.

You May Also Be Interested in

CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess