EN
  • EN
  • DE

LENOVO 4XB7A14045 - Intel S4510 SSDSC2KB960G8 2.5in SATA 960GB SSD -IPDC OPT T5 AVAP

Part No LENOVO 4XB7A14045 - Intel S4510 SSDSC2KB960G8 2.5in SATA 960GB SSD -IPDC OPT T5 AVAP
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 4XB7A14045 - Intel S4510 SSDSC2KB960G8 2.5in SATA 960GB SSD -IPDC OPT T5 AVAP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428960-LENOVO 4XB7A14045 - Intel S4510 SSDSC2KB960G8 2.5in SATA 960GB SSD -IPDC OPT T5 AVAP
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB7A14045 - Intel S4510 SSDSC2KB960G8 2.5in SATA 960GB SSD -IPDC OPT T5 AVAP CAD Model

Description

The LENOVO 4XB7A14045 features the Intel S4510 SSDSC2KB960G8, a 2.5-inch SATA 960GB solid-state drive designed to deliver reliable storage in a compact form factor. This SSD is a strategic choice for businesses looking to upgrade their data centers with high-performance, enduring storage solutions. With a SATA interface capable of 6Gb/s transfer rates, the Intel S4510 delivers quick data access and transfer speeds, enhancing overall system performance. The drive's 960GB capacity provides ample space for critical applications, databases, and virtualized environments, making it a versatile option for a wide range of enterprise applications. Engineered for durability and reliability, the Intel S4510 includes features such as end-to-end data protection and a robust error correction code (ECC), ensuring data integrity even under heavy workloads. Its solid-state nature eliminates moving parts, drastically reducing the risk of mechanical failures and offering a significant improvement in energy efficiency over traditional hard disk drives. The LENOVO 4XB7A14045 SSD is an excellent choice for enterprise environments where reliability, efficiency, and performance are critical.

You May Also Be Interested in

CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess