EN
  • EN
  • DE

LENOVO 4XB7A17152 - ThinkSystem 2.5in U.2 P5600 1.6TB Mixed Use NVMe PCIe 4.0 x4 HS SSD

Part No LENOVO 4XB7A17152 - ThinkSystem 2.5in U.2 P5600 1.6TB Mixed Use NVMe PCIe 4.0 x4 HS SSD
Manufacturer Lenovo
Catalog Hard Drives
Description ThinkSystem 2.5in U.2 P5600 1.6TB Mixed Use NVMe PCIe 4.0 x4 HS SSD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1427598-LENOVO 4XB7A17152 - ThinkSystem 2.5in U.2 P5600 1.6TB Mixed Use NVMe PCIe 4.0 x4 HS SSD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB7A17152 - ThinkSystem 2.5in U.2 P5600 1.6TB Mixed Use NVMe PCIe 4.0 x4 HS SSD CAD Model

Description

The LENOVO 4XB7A17152 represents the pinnacle of high-performance storage technology, tailored for mixed-use workloads that require both high-speed access and dependable data integrity. Boasting a 1.6TB capacity, this U.2 form factor SSD utilizes the NVMe interface and PCIe 4.0 x4 connectivity to deliver blistering speeds significantly faster than traditional SATA SSDs, making it perfect for applications that demand quick response times, such as real-time data analytics, cloud computing, and high-frequency trading systems. The PCIe Gen4 x4 interface ensures extensive bandwidth for heavy read/write operations, providing a smooth and efficient computing experience. Its hot-swappable design ensures minimal downtime, offering flexibility in maintenance and upgrades without halting system operations. The ThinkSystem 2.5in U.2 P5600 SSD's mixed-use classification indicates its versatility in handling both read and write-intensive tasks, ensuring longevity and reliability in varied operational environments. Engineered for enterprise-grade applications, this SSD delivers exceptional performance, reliability, and endurance to meet the needs of demanding data centers and professional workstations.

You May Also Be Interested in

CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess