EN
  • EN
  • DE

LENOVO 4XC0F28724 - ThinkServer OCe14102-NX 10Gbps Dual Port Ethernet Adapter by Emulex

Part No LENOVO 4XC0F28724 - ThinkServer OCe14102-NX 10Gbps Dual Port Ethernet Adapter by Emulex
Manufacturer Lenovo
Catalog Network Cards
Description Lenovo OCe14102-NX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1431637-LENOVO 4XC0F28724 - ThinkServer OCe14102-NX 10Gbps Dual Port Ethernet Adapter by Emulex
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XC0F28724 - ThinkServer OCe14102-NX 10Gbps Dual Port Ethernet Adapter by Emulex CAD Model

Description

The LENOVO 4XC0F28724 ThinkServer OCe14102-NX 10Gbps Dual Port Ethernet Adapter by Emulex is a high-performance networking card designed to enhance the capabilities of Lenovo ThinkServer systems. This adapter leverages the cutting-edge technology of Emulex, offering dual 10Gbps Ethernet ports for superior data transfer rates. It is ideal for applications demanding high bandwidth and low latency such as large database applications, cloud computing, and virtualization. With comprehensive support for various network protocols, this adapter ensures compatibility and seamless integration into existing network infrastructures. Its advanced features include support for hardware offloads, which significantly reduce CPU usage, thereby improving overall server performance. The ThinkServer OCe14102-NX also boasts a range of virtualization features like SR-IOV, providing direct access to the adapter's resources, which optimizes virtual machine (VM) performance. Security is not compromised as it comes equipped with advanced encryption and authentication methods. This adapter is an excellent choice for businesses looking to upgrade their server's networking capabilities for enhanced performance, scalability, and security.

You May Also Be Interested in

HP
Hewlett Packard Enterprise HPE SYNERGY 4820C 10/20/25GB CNA. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet
Need more? Email Us
HP
Hewlett Packard Enterprise JG535A
Need more? Email Us
HP
HP 6820C 25/50Gb CNA for Synergy 480 G10
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
HPE Ethernet 1Gb 2-port 361T
Need more? Email Us
HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us
HP
HP 4820C 10/20/25Gb CNA for Synergy 480 G10
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess