EN
  • EN
  • DE

LENOVO 4XG7A16656 - Intel Xeon Platinum 8253 16C 125W 2.2GHz Processor Option Kit SD530

Part No LENOVO 4XG7A16656 - Intel Xeon Platinum 8253 16C 125W 2.2GHz Processor Option Kit SD530
Manufacturer Lenovo
Catalog CPU
Description Lenovo Intel Xeon Platinum 8253
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1425913-LENOVO 4XG7A16656 - Intel Xeon Platinum 8253 16C 125W 2.2GHz Processor Option Kit SD530
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XG7A16656 - Intel Xeon Platinum 8253 16C 125W 2.2GHz Processor Option Kit SD530 CAD Model

Description

The LENOVO 4XG7A16656 features the powerful Intel Xeon Platinum 8253 processor, a top-tier server CPU designed for the most demanding data center and enterprise applications. With 16 cores and 32 threads, it operates at a base frequency of 2.2GHz, ensuring rapid processing of complex computations and support for vast amounts of data across a broad spectrum of workloads. The 125W Thermal Design Power (TDP) is indicative of its high-performance capability, necessitating efficient cooling solutions. This processor shines in multi-threaded applications and virtualized environments thanks to its substantial core count and supports Intel's Hyper-Threading and Turbo Boost technology, allowing it to manage heavy workloads efficiently and maintain optimal performance during peak times. The 22MB smart cache significantly reduces the time to access data from the main memory, enhancing the performance further. The Intel Xeon Platinum 8253 supports advanced technologies such as Intel Deep Learning Boost for AI acceleration, making it an excellent choice for AI, big data analytics, and high-performance computing (HPC) environments. It's compatible with LENOVO's SD530 server platform, offering scalable solutions and flexibility for complex IT infrastructures. Designed for mission-critical and real-time analytics applications, the LENOVO 4XG7A16656 provides unmatched performance, security, and reliability, making it a cornerstone for businesses aiming for technological leadership.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess