EN
  • EN
  • DE

LENOVO 4XG7A38047 - AMD EPYC 7302 16C 155W 3.0GHz Processor w/o Fan SR645

Part No LENOVO 4XG7A38047 - AMD EPYC 7302 16C 155W 3.0GHz Processor w/o Fan SR645
Manufacturer Lenovo
Catalog CPU
Description Lenovo EPYC AMD 7302
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1425860-LENOVO 4XG7A38047 - AMD EPYC 7302 16C 155W 3.0GHz Processor w/o Fan SR645
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XG7A38047 - AMD EPYC 7302 16C 155W 3.0GHz Processor w/o Fan SR645 CAD Model

Description

LENOVO 4XG7A38047 - AMD EPYC 7302 Processor is a pivotal component in the computing industry, signaling a shift towards more power-efficient yet robust server solutions. This processor is a part of AMD's highly acclaimed EPYC series, designed to redefine the standards for modern data centers. With 16 cores and a high base clock speed of 3.0GHz, the EPYC 7302 is tailored for multitasking and high-performance computing tasks. The processor operates at a TDP (Thermal Design Power) of 155W, optimized for delivering outstanding computational power while maintaining energy efficiency. Notably, this variant is offered without a fan (w/o Fan), indicating it's designed for environments with advanced cooling solutions or for integration into systems that utilize custom cooling strategies. The SR645 designation refers to its compatibility with specific Lenovo server systems, ensuring seamless integration and performance optimization. The EPYC 7302 supports a range of modern technological advancements, including a vast memory bandwidth and PCIe 4.0 capabilities, allowing it to cater to the demanding needs of data centers, including virtualized environments, cloud computing, and HPC (High-Performance Computing) applications. The use of the EPYC 7302 within server systems highlights the transition towards more scalable, efficient, and high-capacity server architectures, making it an excellent choice for enterprises looking to evolve their IT infrastructure to meet current and future demands.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess