EN
  • EN
  • DE

LENOVO 69Y5284 - Lenovo 3.5in Tray - G2HS (x3650 M4 / M5)

Part No LENOVO 69Y5284 - Lenovo 3.5in Tray - G2HS (x3650 M4 / M5)
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description Lenovo 3.5in Tray - G2HS (x3650 M4 / M5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424396-LENOVO 69Y5284 - Lenovo 3.5in Tray - G2HS (x3650 M4 / M5)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 69Y5284 - Lenovo 3.5in Tray - G2HS (x3650 M4 / M5) CAD Model

Description

The LENOVO 69Y5284 is a high-quality, 3.5-inch drive tray specifically designed for use in select Lenovo servers, including the x3650 M4 and M5 models. This Gen 2 Hot-Swap (G2HS) tray enables users to quickly and easily install or replace hard disk drives without having to power down the server, thereby maintaining continuous operation and minimizing downtime. Constructed from durable materials, the tray is built to withstand the rigors of a data center environment while ensuring a secure fit for the hard drive. It supports a wide range of 3.5-inch SATA or SAS hard drives, making it a flexible solution for upgrading storage or replacing failed drives. The inclusion of this tray in your server infrastructure simplifies maintenance tasks and enhances the server's storage capacity and performance. With the LENOVO 69Y5284, users benefit from a reliable and convenient solution for hard drive installation, vital for businesses that require uninterrupted service and data availability.

You May Also Be Interested in

Dell
CADDY BRACKET PRECISION T7600 T7910 2.5 TO 3.5
Need more? Email Us
Dell
FRONTBEZEL R730 R730XD Quick Sync
Need more? Email Us
Dell
CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER
Need more? Email Us
Dell
CADDY 3.5 XE7420 XE7440
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
DS-6510B License
Need more? Email Us
Dell
FRONTBEZEL R630/EMC
Need more? Email Us
Dell
CADDY BRACKET R740XD 2.5 TO 3.5 MID
Need more? Email Us
Dell
FRONTBEZEL MD3060E
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess