EN
  • EN
  • DE

LENOVO 81Y2898 - Filler CMM Module (8721 Flex)

Part No LENOVO 81Y2898 - Filler CMM Module (8721 Flex)
Manufacturer Lenovo
Catalog Spare Parts
Description Filler CMM Module (8721 Flex)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1432939-LENOVO 81Y2898 - Filler CMM Module (8721 Flex)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 81Y2898 - Filler CMM Module (8721 Flex) CAD Model

Description

The LENOVO 81Y2898 is a Filler CMM (Chassis Management Module) designed specifically for the 8721 Flex series. This filler module is essential for maintaining proper airflow within the chassis, ensuring that the internal components of the Flex system remain at optimal operating temperatures. It is used to occupy empty module slots in the chassis, preventing hot air from recirculating and potentially harming sensitive equipment. The design of the filler module complements the aesthetics and functionality of the Flex System, supporting its modular and scalable architecture. By using this official Lenovo product, users can maintain the integrity of their system's cooling environment, contributing to enhanced reliability and longevity of the deployed hardware. Additionally, the filler CMM module facilitates a tidier system configuration, aiding in cable management and maintaining a clean setup within the data center. Its use is crucial in environments where maintaining precise temperature control is critical for the performance and stability of the system.

You May Also Be Interested in

HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HP 8SFF Drive Cage with PWR for DL380/ML350 G9
Need more? Email Us
HP
Low Profile Bracket for P9D93A
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP Secondary CPU/Memory Upgrade Kit for DL585 G7
Need more? Email Us
HP
HP 8SFF Hard drive Cage for DL380 G6/G7
Need more? Email Us
HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
HP Server Backplane Power Cable
Need more? Email Us
HP
HP 3LFF Rear Drive Cage + Backplane for DL380 G9
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess