EN
  • EN
  • DE

LENOVO 81Y2911 - IBM FLEX CHASSIS 40MM FAN MODULE

Part No LENOVO 81Y2911 - IBM FLEX CHASSIS 40MM FAN MODULE
Manufacturer Lenovo
Catalog Spare Parts
Description IBM FLEX CHASSIS 40MM FAN MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1433020-LENOVO 81Y2911 - IBM FLEX CHASSIS 40MM FAN MODULE
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 81Y2911 - IBM FLEX CHASSIS 40MM FAN MODULE CAD Model

Description

The LENOVO 81Y2911 is an innovative 40mm Fan Module designed specifically for the IBM Flex Chassis system, embodying Lenovo's commitment to reliability and efficiency in cooling technology. This fan module is integral to maintaining optimal thermal conditions within the Flex Chassis, ensuring that the critical components housed within are kept at safe operating temperatures. Its compact 40mm design is engineered for precise fitment and maximal airflow efficiency, promoting effective heat dissipation while maintaining a low noise profile for minimally intrusive operation. The modular nature of the LENOVO 81Y2911 allows for easy installation and replacement, ensuring minimal downtime and facilitating routine maintenance. This is paramount for environments where system reliability and availability are critical. Moreover, the fan module's design is aligned with Lenovo's standards for energy efficiency, helping to reduce the overall energy consumption of the Flex Chassis system without compromising cooling performance. For IT administrators and professionals managing data center infrastructure, the LENOVO 81Y2911 offers a dependable solution that supports the longevity and stable operation of the IBM Flex Chassis, making it a vital component in the maintenance of these sophisticated server ecosystems.

You May Also Be Interested in

HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
NetApp LFF HDD Blank
Need more? Email Us
HP
Simplivity Omnicube Server Accelerator
Need more? Email Us
HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us
HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
HP DL380 G6 3 Slot PCI-E Riser KitHP ProLiant Server Family Riser Cards
Need more? Email Us
HP
HP 3LFF Rear Drive Cage + Backplane for DL380 G9
Need more? Email Us
HP
High profile bracket for 665249-B21
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess