EN
  • EN
  • DE

LENOVO 81Y4327 - Heatsink - x240 (8737) Rear/1st CPU - Up to 135W

Part No LENOVO 81Y4327 - Heatsink - x240 (8737) Rear/1st CPU - Up to 135W
Manufacturer Lenovo
Catalog Spare Parts
Description HEATSINK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1432994-LENOVO 81Y4327 - Heatsink - x240 (8737) Rear/1st CPU - Up to 135W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 81Y4327 - Heatsink - x240 (8737) Rear/1st CPU - Up to 135W CAD Model

Description

The LENOVO 81Y4327 is a high-quality heatsink designed specifically for the Lenovo x240 (8737) server, particularly for its rear or first CPU, supporting up to 135W. This precision-engineered heatsink is crucial for maintaining optimal CPU temperatures, ensuring reliable and efficient operation under various workloads. Its robust design facilitates effective heat dissipation, protecting the CPU from potential thermal damage and performance throttling. The LENOVO 81Y4327 is crafted from superior materials with an architecture optimized for air flow, thereby maximizing cooling performance in the dense server environment of the x240. This component is an essential upgrade or replacement part for maintaining or enhancing the thermal management system of the server. Its installation can significantly contribute to the server's overall stability and longevity, especially in demanding applications that generate substantial heat. By maintaining the CPU at an ideal operating temperature, it not only preserves the integrity of the server's hardware but also ensures sustained performance and reliability, making it an invaluable asset for data centers and IT professionals.

You May Also Be Interested in

HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us
HP
HP Interconnect Blank for C7000 Blade Enclosure
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
Low Profile Bracket for P9D93A
Need more? Email Us
HP
High profile bracket for 665249-B21
Need more? Email Us
HP
Hewlett Packard Enterprise BLc7000 Onboard Administrator Option. Weight: 1.81 kgHP Onboard Administrator for BladeSystem delivers unmatched Blade enclosure power and remote management capability, now with KVM capability.
Need more? Email Us
HP
HP Airflow Baffle for DL380 G7
Need more? Email Us
HP
HP 8SFF Drive Cage with PWR for DL380/ML350 G9
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess