EN
  • EN
  • DE

LENOVO 81Y5949 - Intel Xeon 6C Processor Model X5675 95w 3.06GHz/13 3.06GHz/1333MHz/12MB

Part No LENOVO 81Y5949 - Intel Xeon 6C Processor Model X5675 95w 3.06GHz/13 3.06GHz/1333MHz/12MB
Manufacturer Lenovo
Catalog CPU
Description IBM Intel Xeon X5675
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426687-LENOVO 81Y5949 - Intel Xeon 6C Processor Model X5675 95w 3.06GHz/13 3.06GHz/1333MHz/12MB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 81Y5949 - Intel Xeon 6C Processor Model X5675 95w 3.06GHz/13 3.06GHz/1333MHz/12MB CAD Model

Description

The LENOVO 81Y5949 is a powerhouse Intel Xeon processor, model X5675, designed for enterprise-grade servers and workstations. This 6-core processor operates at a base frequency of 3.06GHz, with a quick data transfer rate of 1333MHz. It has a substantial 12MB L3 cache, which greatly enhances processing speed by storing frequently accessed data. The X5675 uses 95W of power, managing an efficient balance between performance and energy consumption. Engineered with Intel's Hyper-Threading technology, it can handle up to 12 threads simultaneously, doubling its efficiency in multi-threaded applications. The processor supports Intel Virtualization Technology (VT-x), allowing multiple operating systems to run concurrently on the same hardware, greatly enhancing its versatility in complex IT environments. Moreover, its built-in Intel Turbo Boost Technology can temporarily increase the clock speed under heavy workloads, ensuring peak performance when you need it most. Manufactured with a 32nm process, this processor promises reliability and durability, making it an optimal choice for critical systems that require long operational hours. It's compatible with the LGA1366 socket, offering flexibility for upgrades or replacements in a wide variety of server setups. Overall, the LENOVO 81Y5949 exemplifies top-notch engineering, providing robust processing capabilities for business-critical applications, intensive computing tasks, and everything in between.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26898-B1005-V1 - FUJITSU HEATSINK
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess