EN
  • EN
  • DE

LENOVO 8721ALG - Lenovo Flex System Chassis, 1 x CMM, 2 x 2500W PSU

Part No LENOVO 8721ALG - Lenovo Flex System Chassis, 1 x CMM, 2 x 2500W PSU
Manufacturer Lenovo
Catalog Server
Description Lenovo Flex System Chassis, 1 x CMM, 2 x 2500W PSU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432511-LENOVO 8721ALG - Lenovo Flex System Chassis, 1 x CMM, 2 x 2500W PSU
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 8721ALG - Lenovo Flex System Chassis, 1 x CMM, 2 x 2500W PSU CAD Model

Description

The LENOVO 8721ALG represents a cornerstone in Lenovo’s Flex System, a next-generation blade architecture that provides high performance, advanced functionality, and superior reliability. This particular model includes the Lenovo Flex System Chassis, equipped with one Chassis Management Module (CMM) and two 2500W power supply units (PSUs), delivering a robust foundation for building a cutting-edge, scalable, and efficient data center infrastructure. The Flex System Chassis is designed to support a wide range of compute, storage, and networking nodes, allowing businesses to customize and scale their solutions based on evolving requirements. The integrated CMM serves as the central management gateway for all components housed within the chassis, offering streamlined, centralized control over hardware resources, simplifying setup, deployment, and ongoing management. Dual 2500W PSUs provide redundant power, ensuring high availability and operational continuity even in the event of a PSU failure. This redundancy is critical for mission-critical applications requiring uninterrupted service. The chassis architecture is optimized for high-density, high-efficiency operations, supporting up to 14 half-width blade servers or 7 full-width blades, making it an ideal solution for applications ranging from virtualization and cloud computing to complex analytics and high-performance computing. Its design emphasizes cooling efficiency and power management, featuring dynamic power capping and cooling optimization to reduce operational costs. With the Lenovo Flex System Chassis, businesses can expect a resilient, flexible, and future-ready platform that can adapt to the changing demands of modern IT environments.

You May Also Be Interested in

IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess