EN
  • EN
  • DE

LENOVO 45W2816 - SFP Transceiver 1GE LX SMF w/OM

Part No LENOVO 45W2816 - SFP Transceiver 1GE LX SMF w/OM
Manufacturer Lenovo
Catalog San
Description IBM 1000BASE-LX SFP w/OM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432417-LENOVO 45W2816 - SFP Transceiver 1GE LX SMF w/OM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45W2816 - SFP Transceiver 1GE LX SMF w/OM CAD Model

Description

The LENOVO 45W2816 is a Small Form-factor Pluggable (SFP) Transceiver designed to provide high-performance network connectivity for enterprise networks and data centers. This transceiver supports 1 Gigabit Ethernet (1GE) LX over single-mode fiber (SMF), making it suitable for long-distance data transmission applications. With an operational wavelength of the optical module (OM), it ensures compatibility with a broad range of networking equipment, offering flexibility in network design and expansion. The SFP's compact, hot-pluggable design allows for easy installation and removal without disrupting the network, facilitating upgrades and maintenance. It is designed to connect to any standard SFP port, maximizing the use of existing equipment while providing a cost-effective upgrade path for increasing network capacity or extending network reach. The LENOVO 45W2816 transceiver is critical for building scalable, high-speed network infrastructures, supporting business applications such as data storage, backup, and high-definition video streaming. This product demonstrates Lenovo's commitment to quality, reliability, and innovation, offering a practical solution for meeting the evolving demands of modern network environments.

You May Also Be Interested in

HP
HP 6600-24XG SWITCH
Need more? Email Us
HP
Hewlett Packard Enterprise X130 10G SFP+ LC ER 40km. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us
HP
HP ProCurve Ethernet Switch - 4 x SFP (
Need more? Email Us
HP
HP BladeSystem 16Gb/16
Need more? Email Us
HP
HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel SwitchHP SN6000 Stackable 8Gb Fibre Channel Switches make Enterprise SANs affordable, manageable, and easy-to-grow as more FC ports are needed
Need more? Email Us
Lenovo
Metro Edge Premium Activation
Need more? Email Us
HP
HP StorageWorks 4/64 SAN Switch Power PackThe HP StorageWorks 4/64 SAN Switch and 4/64 Power Pack offers flexible connectivity for a performance-level storage area network (SAN)
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP DC SP8 Control Processor Blade Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess