EN
  • EN
  • DE

LENOVO 8721HC1 - IBM Flex System Enterprise Chassis w/CMM1, 6x2500W , 8x80MM FAN, 2x40MM FAN, 2xCMM

Part No LENOVO 8721HC1 - IBM Flex System Enterprise Chassis w/CMM1, 6x2500W , 8x80MM FAN, 2x40MM FAN, 2xCMM
Manufacturer Lenovo
Catalog Flex System
Description IBM Flex System Enterprise Chassis w/CMM1, 6x2500W , 8x80MM FAN, 2x40MM FAN, 2xCMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Flex System
Win Source Part Number 1427262-LENOVO 8721HC1 - IBM Flex System Enterprise Chassis w/CMM1, 6x2500W , 8x80MM FAN, 2x40MM FAN, 2xCMM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 8721HC1 - IBM Flex System Enterprise Chassis w/CMM1, 6x2500W , 8x80MM FAN, 2x40MM FAN, 2xCMM CAD Model

Description

The LENOVO 8721HC1 IBM Flex System Enterprise Chassis is a high-density, scalable infrastructure solution designed to accommodate a wide range of computing, storage, and networking components. It features the Chassis Management Module (CMM) for intelligent management and monitoring of resources, enhancing overall system efficiency and reliability. The chassis is equipped with six 2500W power supplies, ensuring ample power for all installed components even under heavy loads. Cooling is handled efficiently by eight 80mm fans and two 40mm fans, maintaining optimal operating temperatures and system stability. The inclusion of two CMM units allows for redundant management capability, minimizing downtime and ensuring continuous operation. This IBM Flex System chassis is an ideal platform for building a flexible, high-performance computing environment that can grow with your business needs, supporting a broad range of applications from cloud services to virtualization and high-performance computing.

You May Also Be Interested in

Lenovo
Cisco Nexus B22 Fabric Extender for Flex System
Need more? Email Us
Lenovo
IBM Flex System EN2092 1Gb Ethernet Scalable SwitchThe IBM Flex System™ EN2092 1Gb Ethernet Scalable Switch enables administrators to offer full Layer 2 and 3 switching and routing capability with combined 1 Gb and 10 Gb uplinks in an IBM Flex System Enterprise Chassis
Need more? Email Us
Lenovo
IBM Flex System FC5022 16Gb Fabric Watch UpgradeFabric Watch for the IBM Flex System™ FC5022 16Gb SAN Scalable Switch monitors and creates alerts based on the health of switch and fabric elements.The IBM Flex System™ FC5022 16Gb SAN Scalable Switch is a high-density, 48-port, 16 Gbps Fibre Channel switch that is used in the IBM Flex System chassis
Need more? Email Us
Lenovo
Intel Xeon Processor E5-2670 v3 12C 2.3GHz 30MB
Need more? Email Us
Lenovo
IBM Flex System Fabric EN4093 10Gb Scalable Switch
Need more? Email Us
Lenovo
Lenovo Flex System EN4091 10Gb Ethernet Pass-thru
Need more? Email Us
Lenovo
IBM BladeCenter GPU Expansion Blade
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess