EN
  • EN
  • DE

LENOVO 88Y7342 - Intel Xeon Processor E5-4607 6C 2.2GHz 12MB Cache 1066MHz 95W

Part No LENOVO 88Y7342 - Intel Xeon Processor E5-4607 6C 2.2GHz 12MB Cache 1066MHz 95W
Manufacturer Lenovo
Catalog CPU
Description IBM Intel Xeon E5-4607 2.2 GHz/1066 MHz 12 MB 95W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1425923-LENOVO 88Y7342 - Intel Xeon Processor E5-4607 6C 2.2GHz 12MB Cache 1066MHz 95W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 88Y7342 - Intel Xeon Processor E5-4607 6C 2.2GHz 12MB Cache 1066MHz 95W CAD Model

Description

The LENOVO 88Y7342 hosts the Intel Xeon Processor E5-4607, designed for use in servers and workstations that require balance between power and performance. With six cores and a base clock speed of 2.2GHz, it offers solid performance for various applications, including databases, enterprise-level applications, and virtualized environments. Its 12MB cache enhances processing speed by allowing the CPU quick access to frequently used data, reducing the time-consuming calls to the main memory. Operating with a 95W TDP, this processor is engineered to maintain a balance between its energy consumption and its computing capabilities, making it suitable for environments where energy efficiency is valued, yet performance can't be compromised. The E5-4607 is part of the E5-4600 product family, intended for servers that support multiple processors, providing scalability and flexibility for businesses looking to expand their computing power. While it does not support some of the high-end features such as Turbo Boost or Hyper-Threading, it still offers substantial performance through its native hexa-core architecture and its support for Intel Virtualization Technology, enhancing the efficiency of virtualized platforms. The LENOVO 88Y7342 with the Intel Xeon Processor E5-4607 provides a reliable and cost-effective option for organizations in need of a workhorse processor that blends performance with power efficiency.

You May Also Be Interested in

Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess