EN
  • EN
  • DE

LENOVO 94Y6696 - Heatsink - x3650 M4 (7915) - Up to 135W

Part No LENOVO 94Y6696 - Heatsink - x3650 M4 (7915) - Up to 135W
Manufacturer Lenovo
Catalog Heatsink
Description Heatsink - x3650 M4 (7915) - Up to 135W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1429711-LENOVO 94Y6696 - Heatsink - x3650 M4 (7915) - Up to 135W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 94Y6696 - Heatsink - x3650 M4 (7915) - Up to 135W CAD Model

Description

The LENOVO 94Y6696 Heatsink is an essential component designed for the Lenovo x3650 M4 (7915) server series, capable of supporting CPUs with a thermal design power (TDP) of up to 135W. This robust heatsink is expertly crafted to manage the intense heat generated by high-performing processors, ensuring that the server operates within optimal thermal thresholds. The design incorporates an advanced fin structure that maximizes air contact, significantly enhancing heat dissipation and effectively lowering the CPU's temperature. This contributes to sustained performance, efficiency, and reliability of the server under heavy workloads. The durability of the LENOVO 94Y6696 Heatsink guarantees long-term cooling efficiency, making it a vital component for enterprise environments where server uptime and performance are critical. It is engineered for ease of installation, allowing for quick deployment and maintenance without the need for extensive downtime. By ensuring that the server's processor remains cool, this heatsink helps prevent thermal throttling, thereby maintaining the integrity and performance of the server's applications and services. For organizations demanding high computational power and reliability, the LENOVO 94Y6696 Heatsink is the go-to solution for effective thermal management in Lenovo x3650 M4 servers.

You May Also Be Interested in

Lenovo
Heatsink - x220 (7906) - Standard
Need more? Email Us
Lenovo
Intel Xeon Processor E5-2470 8C 2.3GHz 20MB Cache
Need more? Email Us
IBM
P9 HeatSink for 4U Proc
Need more? Email Us
Lenovo
Intel Xeon 4C Processor Model E5-2637v2 130W 3.5GH
Need more? Email Us
Lenovo
Heatsink - 5462/8871 (x3650 M5) - Below 95W
Need more? Email Us
Lenovo
Heatsink - 7914 (x3550 M4) - Above 130W
Need more? Email Us
Lenovo
Heatsink - x3250M4 (2583) - Standard
Need more? Email Us
Lenovo
Heatsink - SR550/SR650/SR590 (2U) - Below 165W
Need more? Email Us
Lenovo
Heatsink - x3850 X5 (7143/7145)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess