EN
  • EN
  • DE

LENOVO 95Y3311 - IBM Flex System Fabric EN4093R 10Gb Scalable Switch

Part No LENOVO 95Y3311 - IBM Flex System Fabric EN4093R 10Gb Scalable Switch
Manufacturer Lenovo
Catalog Flex System
Description IBM Flex System Fabric EN4093R 10Gb Scalable Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Flex System
Win Source Part Number 1427264-LENOVO 95Y3311 - IBM Flex System Fabric EN4093R 10Gb Scalable Switch
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 95Y3311 - IBM Flex System Fabric EN4093R 10Gb Scalable Switch CAD Model

Description

The LENOVO 95Y3311 IBM Flex System Fabric EN4093R 10Gb Scalable Switch is an advanced network switch designed for high-performance computing environments. It is engineered to meet the requirements of the most demanding data centers and cloud computing infrastructures. This switch offers a seamless integration with IBM Flex System servers, providing a high-speed, 10 Gigabit Ethernet (10GbE) connectivity to enhance network performance and efficiency. With 14 internal and 10 external 10GbE ports, this scalable switch is capable of handling a high volume of data traffic, ensuring smooth and reliable data transmission across the network. The EN4093R switch supports Virtual Fabric, which allows for the creation of up to eight virtual network interfaces (VNICs) per physical port, thereby optimizing network bandwidth and improving the overall network management. This feature is particularly beneficial in virtualized environments where flexibility and efficiency are crucial. Furthermore, the switch offers advanced Layer 2 and Layer 3 functionalities, including VLAN tagging, spanning tree protocols, and quality of service (QoS) features, which enable precise control over traffic flow and prioritization of critical data packets. Its scalable design allows for easy expansion, making it a cost-effective solution for growing business needs. The switch also supports a wide range of management interfaces, including an intuitive web-based interface, SNMP, and command-line interface (CLI), providing administrators with multiple options for configuration and monitoring. Additionally, the EN4093R is designed with energy efficiency in mind, featuring low power consumption and dynamic power management capabilities, which help reduce operational costs and contribute to a greener IT environment.

You May Also Be Interested in

Lenovo
IBM Flex System Chassis Management ModuleThe Chassis Management Module (CMM) provides single-chassis management
Need more? Email Us
Lenovo
ThinkSystem SN550/SN850 Fabric Connector
Need more? Email Us
Lenovo
Flex System FC5052 2-port 16Gb FC Adapter
Need more? Email Us
Lenovo
IBM Flex System Fabric EN4093 10Gb Scalable Switch
Need more? Email Us
Lenovo
Intel Xeon Processor E5-2670 v3 12C 2.3GHz 30MB
Need more? Email Us
Lenovo
IBM Flex System EN2092 1Gb Ethernet Scalable SwitchThe IBM Flex System™ EN2092 1Gb Ethernet Scalable Switch enables administrators to offer full Layer 2 and 3 switching and routing capability with combined 1 Gb and 10 Gb uplinks in an IBM Flex System Enterprise Chassis
Need more? Email Us
Lenovo
IBM Flex System FC5022 16Gb Fabric Watch UpgradeFabric Watch for the IBM Flex System™ FC5022 16Gb SAN Scalable Switch monitors and creates alerts based on the health of switch and fabric elements.The IBM Flex System™ FC5022 16Gb SAN Scalable Switch is a high-density, 48-port, 16 Gbps Fibre Channel switch that is used in the IBM Flex System chassis
Need more? Email Us
Lenovo
Cisco Nexus B22 Fabric Extender for Flex System
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess