EN
  • EN
  • DE

1N4743AM

Part No 1N4743AM
Manufacturer Leshan Radio
Catalog Diodes - Zener - Single
Description 1W 1N47**AM Series Zener Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Leshan Radio
Win Source Part Number 1121809-1N4743AM
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N4743AM CAD Model

Description

The 1N4743AM is a Zener diode manufactured by Leshan Radio. This diode is designed to maintain a stable voltage in electronic circuits, providing voltage regulation, overvoltage protection, and voltage clipping capabilities. Its robust design ensures reliability in various demanding applications.

Applications

  • Voltage Regulation: Stabilizing voltage levels in power supplies and other electronic devices.
  • Overvoltage Protection: Protecting circuits from damaging voltage spikes.
  • Voltage Clipping: Limiting voltage to a specific level in signal processing applications.
  • Reference Voltage: Providing a consistent voltage source for testing and measurement equipment.
  • Electronic Circuits: Used in a variety of general-purpose electronic circuits for voltage stabilization.

Features

  • Zener Voltage: Maintains a specific voltage level when reverse biased.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Low Leakage Current: Minimizes power loss and increases efficiency.
  • Reliable Performance: Provides consistent and stable performance in various operating conditions.
  • Standard Package: Easy to integrate into existing and new designs.

Benefits

  • Voltage Stabilization: Ensures a stable voltage supply, improving circuit performance.
  • Circuit Protection: Protects sensitive components from voltage fluctuations.
  • Enhanced Reliability: Increases the overall reliability and longevity of electronic devices.
  • Simplified Design: Simplifies circuit design by providing a stable voltage reference.
  • Cost-Effective: Offers an affordable solution for voltage regulation and protection.

Additional Details

The 1N4743AM typically has a Zener voltage around 13V. This may vary within a specific tolerance range; therefore, it's crucial to refer to the official datasheet for exact specifications. The diode should be operated within its specified maximum power dissipation and temperature ranges to ensure proper functioning and prevent damage.

Design engineers often use Zener diodes in combination with resistors to create simple voltage regulator circuits. The resistor limits the current flowing through the diode and protects it from overheating. Proper selection of the resistor value is essential for optimal circuit performance and diode protection.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess