EN
  • EN
  • DE

BZX84C15VLT1G

Part No BZX84C15VLT1G
Manufacturer Leshan Radio
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819956-BZX84C15VLT1G
Ultra Librarian 3D Model Ultra Librarian BZX84C15VLT1G CAD Model

Description

The BZX84C15VLT1G is a surface mount Zener diode manufactured by Leshan Radio. It's designed to provide voltage regulation and transient protection in a variety of electronic circuits. The diode is housed in a small SOT-23 package, making it suitable for high-density PCB layouts.

Applications

  • Voltage regulation: Maintains a stable voltage output despite variations in input voltage or load current.
  • Transient voltage suppression: Protects sensitive components from voltage spikes and surges.
  • Clipping circuits: Limits the voltage to a specific level.
  • Overvoltage protection: Prevents damage to circuits from excessive voltage.
  • Level shifting: Shifts the voltage level of a signal.

Features

  • 15V Zener voltage: Provides a stable voltage reference at 15V.
  • Low dynamic impedance: Ensures tight voltage regulation.
  • Surface mount SOT-23 package: Facilitates easy assembly and saves board space.
  • High surge current capability: Withstands transient voltage surges without damage.
  • RoHS compliant: Environmentally friendly and meets regulatory requirements.

Benefits

  • Precise voltage regulation: Ensures stable operation of electronic circuits.
  • Effective transient protection: Safeguards sensitive components from damage.
  • Compact design: Allows for integration into space-constrained applications.
  • Easy assembly: Surface mount package simplifies manufacturing processes.
  • Reliable performance: Provides consistent and dependable operation.

Technical Specifications

The BZX84C15VLT1G has a Zener voltage (VZ) of 15V with a tolerance of approximately ±5%. The power dissipation is around 300mW. The operating temperature range is typically -65°C to +150°C. The forward voltage is approximately 0.9V at a forward current of 10mA. It is commonly used in applications requiring a stable 15V reference or overvoltage protection at that level.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess