EN
  • EN
  • DE
  • IT

LBAS40-04LT1

Part No LBAS40-04LT1
Manufacturer Leshan Radio
Description SCHOTTKY BARRIER (DOUBLE) DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Leshan Radio
Win Source Part Number 1195211-LBAS40-04LT1
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LBAS40-04LT1 CAD Model

Description

The LBAS40-04LT1 is a transient voltage suppressor (TVS) diode manufactured by Leshan Radio. It is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This diode is commonly used in various applications to safeguard circuits from damage caused by overvoltage conditions.

Applications:

  • Data lines protection
  • Microcontroller protection
  • I/O ports protection
  • Power supply protection
  • Consumer electronics
  • Industrial equipment

Features:

  • Low clamping voltage: Provides effective protection against voltage surges.
  • Fast response time: Quickly reacts to transient voltage events.
  • Low capacitance: Minimizes signal degradation in high-speed data lines.
  • Small package size: Allows for compact circuit designs.
  • High surge capability: Withstands high surge currents without failure.
  • Unidirectional configuration: Protects against positive voltage transients.

Benefits:

  • Improved circuit reliability: Protects sensitive components from damage, extending the lifespan of electronic devices.
  • Reduced downtime: Prevents equipment failure due to voltage surges.
  • Enhanced system performance: Maintains signal integrity by minimizing signal distortion.
  • Cost-effective protection: Provides a simple and inexpensive solution for overvoltage protection.
  • Easy to implement: Can be easily integrated into existing circuit designs.

Additional Details:

The LBAS40-04LT1 features a surface mount package and is compliant with RoHS standards. The specific clamping voltage, surge current capability, and capacitance values vary depending on the specific part number. It is designed for use in environments with a wide range of operating temperatures, making it suitable for diverse applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2,530+ $0.0198 $50.0940
6,175+ $0.0162 $100.0350
9,555+ $0.0157 $150.0135
13,160+ $0.0152 $200.0320
17,010+ $0.0147 $250.0470
22,730+ $0.0132 $300.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 912,165 pieces
MOQ: 2530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess