EN
  • EN
  • DE

LMBR160T1G

Part No LMBR160T1G
Manufacturer Leshan Radio
Description Surface Mount Schottky Power Rectifier Plastic SOD–123 Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Leshan Radio
Win Source Part Number 1201032-LMBR160T1G
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMBR160T1G CAD Model

Description

The LMBR160T1G is a Schottky Barrier Rectifier manufactured by Leshan Radio. This rectifier is designed for high-frequency switching applications, offering fast switching speeds and low forward voltage drop. These characteristics make it well-suited for use in DC-DC converters, freewheeling diodes, and other applications where efficiency and speed are critical.

Applications

  • DC-DC Converters: Improving efficiency in power conversion circuits.
  • Freewheeling Diodes: Protecting inductive loads in switching circuits.
  • Reverse Polarity Protection: Preventing damage from incorrect power connections.
  • Solar Panel Applications: Blocking diodes in solar panel systems.
  • LED Lighting: Rectification in LED driver circuits.

Features

  • Low Forward Voltage Drop (VF): Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Small Package Size: Allows for compact circuit designs (SMA package).
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.

Benefits

  • Increased Efficiency: Low forward voltage drop minimizes power dissipation.
  • Reduced Heat Generation: Lower VF contributes to cooler operation.
  • Compact Designs: Small package size enables smaller and more densely populated circuit boards.
  • Improved Performance: Fast switching speed enhances the performance of high-frequency circuits.
  • Reliable Operation: High surge current capability ensures robust performance under transient conditions.

Additional Details

The LMBR160T1G has a maximum repetitive peak reverse voltage (VRRM) of 60V and an average forward current (IF(AV)) of 1A. The forward voltage drop is typically low, contributing to higher efficiency. The SMA (Surface Mount Assembly) package enables automated manufacturing and reduces the overall size of the circuit. Its fast switching speed and low forward voltage drop make it a suitable choice for applications requiring efficient and compact power rectification. Consult the manufacturer's datasheet for detailed electrical specifications and application guidelines.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,405+ $0.0357 $50.1585
3,415+ $0.0293 $100.0595
5,285+ $0.0284 $150.0940
7,275+ $0.0275 $200.0625
9,400+ $0.0266 $250.0400
12,610+ $0.0238 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168,000 pieces
MOQ: 1405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess