EN
  • EN
  • DE

LMBR230FT1G

Part No LMBR230FT1G
Manufacturer Leshan Radio
Description Schottky Barrier Rectifiers Reverse Voltage 20 to 200V Forward Current 2.0A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Leshan Radio
Win Source Part Number 1201038-LMBR230FT1G
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LMBR230FT1G CAD Model

Description

The LMBR230FT1G is a transient voltage suppressor (TVS) diode manufactured by Leshan Radio. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. This device is commonly used in a variety of applications to enhance the reliability and lifespan of electronic equipment.

Applications:

  • Consumer electronics: Protection for televisions, set-top boxes, and audio equipment.
  • Industrial equipment: Safeguarding programmable logic controllers (PLCs) and other industrial control systems.
  • Automotive electronics: Protecting automotive electronic control units (ECUs) from voltage surges.
  • Telecommunications: Protecting telecom equipment from lightning strikes and power surges.
  • Power supplies: Ensuring stability and protection in power supply units.

Features:

  • High surge capability: Designed to withstand high transient currents.
  • Fast response time: Quickly clamps transient voltages to protect downstream components.
  • Low clamping voltage: Limits the voltage across protected components during a transient event.
  • Small footprint: Compact packaging for space-saving designs.
  • Unidirectional configuration: Provides protection for DC circuits.

Benefits:

  • Enhanced system reliability: Protects electronic circuits from damage caused by voltage transients, increasing the overall reliability of the system.
  • Reduced downtime: Minimizes the risk of equipment failure due to voltage surges, reducing downtime and maintenance costs.
  • Improved product lifespan: Extends the lifespan of electronic devices by protecting them from damaging voltage spikes.
  • Cost-effective protection: Provides a cost-effective solution for protecting sensitive electronic components.
  • Simplified design: Easy to integrate into circuit designs, simplifying the design process.

Additional Details:

The LMBR230FT1G typically features a low reverse leakage current and a high peak pulse power dissipation. Its specific electrical characteristics, such as breakdown voltage, clamping voltage, and peak pulse current, are crucial for selecting the appropriate TVS diode for a given application. The device is typically available in a surface-mount package, facilitating automated assembly processes. Proper thermal management is essential to ensure reliable operation, especially under high surge conditions. Consult the datasheet for detailed specifications and application guidelines to optimize performance and ensure the protection of sensitive circuitry.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,020+ $0.0491 $50.0820
2,485+ $0.0403 $100.1455
3,840+ $0.0391 $150.1440
5,295+ $0.0378 $200.1510
6,835+ $0.0366 $250.1610
9,150+ $0.0328 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,003 pieces
MOQ: 1020 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess