EN
  • EN
  • DE

LMBR260FT1G

Part No LMBR260FT1G
Manufacturer Leshan Radio
Description Schottky Barrier Rectifiers Reverse Voltage 20 to 200V Forward Current 2.0A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Leshan Radio
Win Source Part Number 1201040-LMBR260FT1G
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMBR260FT1G CAD Model

Description

The LMBR260FT1G is a Schottky Barrier Rectifier manufactured by Leshan Radio. This diode is designed for high-efficiency rectification in applications where minimizing power loss and maximizing switching speed are crucial. It is particularly well-suited for use in switched-mode power supplies, DC-DC converters, and other high-frequency circuits. Its construction allows for low forward voltage drop and fast reverse recovery, contributing to improved overall system performance.

Applications

  • Switched-Mode Power Supplies (SMPS)
  • DC-DC Converters
  • High-Frequency Rectification
  • Free-Wheeling Diode Applications
  • Reverse Polarity Protection

Features

  • Low Forward Voltage Drop: Minimizes power dissipation and increases efficiency.
  • Fast Switching Speed: Reduces switching losses at high frequencies.
  • High Surge Current Capability: Provides robustness against transient surges.
  • Surface Mount Package: Enables compact and automated assembly.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Efficiency: Reduces energy waste and lowers operating costs.
  • Enhanced Thermal Performance: Low forward voltage drop minimizes heat generation.
  • Increased Reliability: Robust design ensures stable operation under demanding conditions.
  • Compact Design: Small package size facilitates integration into space-constrained applications.
  • Environmentally Friendly: Complies with RoHS regulations.

Additional Details

The LMBR260FT1G's key advantage lies in its low forward voltage drop, which minimizes conduction losses and improves the overall efficiency of the circuit. Its fast switching speed enables operation at high frequencies without significant switching losses. The device is designed to withstand high surge currents, providing reliable protection against transient events. The surface mount package allows for easy integration into automated assembly processes and contributes to a smaller overall footprint. The specific voltage and current ratings must be consulted in the product datasheet to ensure suitability for the intended application. Depending on the operating conditions, proper thermal management techniques may be necessary to maintain device reliability. Schottky barrier rectifiers like the LMBR260FT1G offer superior performance compared to conventional silicon diodes in high-frequency and low-voltage applications due to their lower forward voltage drop and faster switching speeds.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1,300+ $0.0386 $50.1800
3,155+ $0.0317 $100.0135
4,890+ $0.0307 $150.1230
6,735+ $0.0297 $200.0295
8,715+ $0.0287 $250.1205
11,675+ $0.0257 $300.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,900 pieces
MOQ: 1300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess