The LMBT2907ADW1T1G is a PNP bipolar junction transistor (BJT) manufactured by Leshan Radio, housed in a dual common-emitter configuration within a SOT-363 package. It is designed for low to medium current and voltage switching and amplification applications. The dual transistor configuration allows for matched characteristics and symmetrical circuit designs.
Applications
- Differential amplifiers
- Current mirrors
- Low-side switching
- Push-pull amplifiers
- Level shifters
Features
- Transistor Type: PNP
- Dual Transistor Configuration
- Collector-Emitter Voltage (VCEO): -60V
- Collector Current (IC): -800mA
- Power Dissipation: 300mW
- hFE (Current Gain): 100-300
- Surface Mount Package (SOT-363)
Benefits
- Matched transistor characteristics for improved circuit performance
- Compact dual transistor package saves board space
- Suitable for low to medium power applications
- High current gain for efficient amplification
- Easy to integrate into automated assembly processes
Technical Specifications
The LMBT2907ADW1T1G transistor features a relatively high current gain (hFE), enabling efficient amplification in various circuit configurations. The saturation voltage (VCE(sat)) is generally low, which minimizes power loss when used as a switch. The transition frequency (fT) is typically in the MHz range, making it suitable for high-frequency applications. The operating temperature range usually spans from -55°C to +150°C. The datasheet also provides crucial parameters such as base-emitter saturation voltage (VBE(sat)), collector cutoff current (ICBO), and emitter cutoff current (IEBO). The SOT-363 package ensures efficient heat dissipation for its size.
The matched characteristics of the dual transistors make it an excellent choice for applications requiring symmetrical performance, such as differential amplifiers and current mirrors. The robust design and high current handling capability further enhance its reliability in demanding applications. The high hFE value allows this part to be controlled by low current microcontroller pins, reducing the need for additional current amplification hardware.