EN
  • EN
  • DE

LMBZ5226BLT1G

Part No LMBZ5226BLT1G
Manufacturer Leshan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827914-LMBZ5226BLT1G
Ultra Librarian 3D Model Ultra Librarian LMBZ5226BLT1G CAD Model

Description

The LMBZ5226BLT1G is a Zener diode manufactured by Leshan Radio. It's designed to provide a stable reference voltage in various electronic circuits. Zener diodes are commonly used for voltage regulation, overvoltage protection, and voltage clamping applications.

Applications

  • Voltage Regulation: Used to maintain a constant voltage output in power supplies and other electronic circuits.
  • Overvoltage Protection: Provides protection against voltage surges and transients by clamping the voltage to a safe level.
  • Voltage Clamping: Used to limit the voltage across sensitive components, preventing damage from excessive voltage.
  • Reference Voltage: Provides a stable reference voltage for various electronic circuits, such as analog-to-digital converters (ADCs) and voltage comparators.
  • Clipping Circuits: Used in clipping circuits to shape waveforms and limit voltage excursions.

Features

  • Precise Zener Voltage: Provides a stable and accurate Zener voltage.
  • Low Reverse Leakage Current: Minimizes power loss due to reverse leakage current.
  • Small Package Size: Available in a small surface-mount package for compact circuit design.
  • High Reliability: Designed for long-term reliability in various electronic applications.
  • Pb-Free Package: Compliant with RoHS standards for environmental friendliness.

Benefits

  • Stable Voltage Reference: Provides a stable and accurate voltage reference for various electronic circuits.
  • Overvoltage Protection: Protects sensitive components from damage due to voltage surges and transients.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Reliable Performance: Designed for long-term reliability in demanding applications.
  • Environmentally Friendly: Pb-Free package complies with environmental regulations.

Additional Details

The LMBZ5226BLT1G typically comes in a small surface-mount package, such as SOD-323. It is crucial to consult the datasheet for detailed specifications, including Zener voltage, reverse leakage current, and power dissipation. The Zener voltage is the voltage at which the diode begins to conduct in the reverse direction and maintain a relatively constant voltage. The datasheet specifies the tolerance of the Zener voltage. The reverse leakage current is the current that flows through the diode when it is reverse-biased below the Zener voltage. Proper heat sinking may be necessary if the diode is expected to dissipate significant power. This diode is commonly used in various consumer electronics, industrial control systems, and communication devices where a stable voltage reference or overvoltage protection is required. The Zener voltage for this part is likely around 3V but should be verified by the datasheet.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3,165+ $0.0158 $50.0070
7,755+ $0.0129 $100.0395
12,000+ $0.0125 $150.0000
16,530+ $0.0121 $200.0130
21,370+ $0.0117 $250.0290
28,575+ $0.0105 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,730 pieces
MOQ: 3165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess