EN
  • EN
  • DE

LMSZ5239BT1G

Part No LMSZ5239BT1G
Manufacturer Leshan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828001-LMSZ5239BT1G
Ultra Librarian 3D Model Ultra Librarian LMSZ5239BT1G CAD Model

Description

The LMSZ5239BT1G is a Zener diode manufactured by Leshan Radio. This diode is designed to maintain a stable voltage level in electronic circuits. It's commonly used in voltage regulation, overvoltage protection, and various other applications where a precise voltage reference is required. The diode comes in a small surface mount package, which makes it suitable for compact electronic devices and high-density circuit board assemblies.

Applications

  • Voltage Regulation: Provides a stable and consistent voltage output in power supplies and voltage regulator circuits.
  • Overvoltage Protection: Protects sensitive electronic components from damage caused by voltage spikes or surges.
  • Signal Clipping: Limits the amplitude of signals to prevent damage to subsequent circuits.
  • Parameter Stabilization: Used to stabilize circuit parameters and ensure reliable operation.
  • Metering Circuits: Used in precision metering and measurement equipment for accurate voltage reference.

Features

  • Precise Zener Voltage: Offers a well-defined and accurate Zener voltage breakdown.
  • Low Dynamic Impedance: Maintains a stable output voltage with minimal variation despite changes in current.
  • Small Surface Mount Package: Enables high-density circuit board layouts and minimizes board space.
  • High Surge Current Capability: Can withstand transient surge currents without being damaged.
  • RoHS Compliant: Complies with environmental regulations, restricting the use of hazardous substances.

Benefits

  • Consistent Voltage: Provides a stable and reliable voltage reference, ensuring consistent circuit operation.
  • Component Protection: Safeguards sensitive electronic components from overvoltage conditions.
  • Space-Saving Design: Allows for compact designs due to the small surface mount package.
  • Robust Performance: Offers reliable performance even under transient surge conditions.
  • Environmental Compliance: Meets environmental regulations, contributing to a more sustainable product.

Additional Details

The LMSZ5239BT1G features a Zener voltage around 9.1 volts. The manufacturer's datasheet should be consulted for precise specifications including voltage tolerance, dynamic impedance, and maximum power dissipation. This Zener diode is commonly used in a broad range of applications, from consumer electronics to industrial control systems, where a reliable and stable voltage reference is critical.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2,925+ $0.0171 $50.0175
7,145+ $0.0140 $100.0300
11,030+ $0.0136 $150.0080
15,155+ $0.0132 $200.0460
19,690+ $0.0127 $250.0630
26,320+ $0.0114 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 2925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess