EN
  • EN
  • DE

LMSZ5241BT1G

Part No LMSZ5241BT1G
Manufacturer Leshan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828003-LMSZ5241BT1G
Ultra Librarian 3D Model Ultra Librarian LMSZ5241BT1G CAD Model

Description

The LMSZ5241BT1G is a Zener diode manufactured by Leshan Radio. This diode is designed to provide stable voltage regulation and overvoltage protection in various electronic circuits. It is commonly used where a precise and reliable voltage reference is required. The device is housed in a small surface mount package, which makes it suitable for high-density PCB layouts.

Applications

  • Voltage Regulation: Maintains a stable voltage output in power supplies and regulator circuits.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
  • Signal Clipping: Limits the voltage amplitude of a signal to a safe level.
  • Reference Voltage: Provides a stable reference voltage for analog-to-digital converters (ADCs) and other precision circuits.
  • Transient Voltage Suppression: Suppresses transient voltage spikes to protect downstream circuitry.

Features

  • Precise Zener Voltage: Offers a well-defined and accurate Zener voltage.
  • Low Dynamic Impedance: Maintains a stable output voltage with minimal variation due to changes in current.
  • Small Surface Mount Package: Enables compact circuit layouts and high-density board assemblies.
  • High Surge Current Capability: Can withstand transient surge currents without degradation.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits

  • Stable Voltage Output: Provides a consistent and reliable voltage reference, ensuring consistent circuit performance.
  • Enhanced Component Protection: Protects sensitive electronic components from damage due to overvoltage conditions.
  • Compact Design: Facilitates smaller and more compact electronic devices.
  • Robust Performance: Offers reliable performance even under transient surge conditions.
  • Environmental Compliance: Meets environmental regulations, minimizing the environmental impact.

Additional Details

The LMSZ5241BT1G typically has a Zener voltage of around 11 volts. The exact specifications, including voltage tolerance, dynamic impedance, and power dissipation, should be confirmed by referring to the manufacturer's datasheet. The small size and reliable performance make this diode a popular choice for a wide variety of electronic applications, including power supplies, voltage regulators, and signal conditioning circuits.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3,270+ $0.0153 $50.0310
7,940+ $0.0126 $100.0440
12,300+ $0.0122 $150.0600
16,950+ $0.0118 $200.0100
21,930+ $0.0114 $250.0020
29,415+ $0.0102 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 3270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess