The LP3415ELT1G is a low-power operational amplifier manufactured by Leshan Radio. It is designed for single-supply operation and offers excellent performance in a variety of applications requiring low voltage and low power consumption. This op-amp is suitable for portable devices, battery-powered systems, and other applications where energy efficiency is critical.
Applications
- Portable audio amplifiers
- Sensor signal conditioning
- Low-power instrumentation
- Battery-powered devices
- Active filters
Features
- Low supply voltage operation (1.8V to 5.5V)
- Low quiescent current
- Rail-to-rail input and output
- High gain bandwidth product
- Stable with capacitive loads
- Small package size
Benefits
- Low power consumption: Extends battery life in portable devices.
- Wide supply voltage range: Flexible for use in various applications.
- Rail-to-rail operation: Maximizes signal dynamic range.
- Stable performance: Ensures reliable operation in various conditions.
- Small size: Saves board space in compact designs.
Technical Specifications
The LP3415ELT1G operates with a supply voltage range of 1.8V to 5.5V. It features a low quiescent current, typically in the microampere range. The rail-to-rail input and output swing allows for maximizing the signal dynamic range. The gain bandwidth product is optimized for general-purpose applications. The device is stable with capacitive loads, making it suitable for use in active filters and other applications with capacitive elements. The operating temperature range is typically from -40°C to +85°C. It is available in a small package, such as SOT-23 or similar, for compact designs.
The LP3415ELT1G provides excellent performance in applications requiring low voltage and low power consumption. Its rail-to-rail operation and stability with capacitive loads make it a versatile choice for various analog signal processing tasks.