EN
  • EN
  • DE

SODF101-SH

Part No SODF101-SH
Manufacturer Leshan Radio
Catalog Electronic Wholesale
Description Surface Mount Glass Passivated Junction Fast Recovery Rectifiers Reverse Voltage 50 to 1000V Forward Current 1.0A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Leshan Radio
Win Source Part Number 1256833-SODF101-SH
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SODF101-SH CAD Model

Description

The SODF101-SH is a Schottky Barrier Diode manufactured by Leshan Radio. This diode is designed for high-frequency applications where fast switching and low forward voltage drop are crucial. It’s commonly used in various electronic circuits for rectification, voltage clamping, and reverse polarity protection.

Applications:

  • High-frequency switching power supplies: Used in the output rectification stage for efficient power conversion.
  • DC-DC converters: Implemented for rectification to minimize power loss and improve efficiency.
  • Reverse polarity protection: Protects sensitive electronic components from damage due to incorrect polarity connections.
  • Voltage clamping circuits: Limits voltage levels to protect circuits from overvoltage conditions.
  • Instrumentation and measurement equipment: Used in signal processing and conditioning circuits.

Features:

  • Low forward voltage drop: Minimizes power loss and improves efficiency in rectification applications.
  • Fast switching speed: Enables high-frequency operation, making it suitable for modern electronic circuits.
  • High surge current capability: Withstands transient current surges, enhancing reliability and preventing damage.
  • Small form factor: SOD (Small Outline Diode) package allows for compact circuit designs and efficient space utilization.
  • High reliability: Robust design ensures stable performance in diverse operating conditions.

Benefits:

  • Improved efficiency: Reduces power dissipation, leading to energy savings and lower operating temperatures.
  • Enhanced circuit protection: Safeguards sensitive components from reverse polarity and overvoltage conditions.
  • Compact design: Enables smaller and more portable electronic devices.
  • Increased reliability: Ensures stable and consistent performance in demanding applications.
  • Cost-effective solution: Provides a balance of performance and affordability for various electronic applications.

Additional Details:

The SODF101-SH is typically characterized by its low forward voltage drop, fast reverse recovery time, and high surge current capability. The specific electrical characteristics, such as maximum forward current, reverse voltage, and operating temperature range, can be found in the manufacturer's datasheet. This diode is commonly available in a surface-mount package (SOD-123 or similar), which facilitates automated assembly and reduces board space requirements. The SODF101-SH is often used in applications where efficiency and reliability are paramount, such as portable electronic devices, power adapters, and LED lighting systems.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess